Manufacturer: Altera
Win Source Part Number: 774182-EPM7192EQC160
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 124
Programmable Type: EE PLD
Number of Gates: 3750
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 192
Part Status: Obsolete(EOL)
Family Name: EPM7192
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): M5-192/120-12YC; M5A3-192/120-7YI; M5-192/120-7YC; M5-192/120-12YI;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 24
IC CPLD 192MC 20NS 160QFP
EE PLD, 192 MC, 20ns, 124 I/O, 5V, PQFP Product overview: EPM7192EQC160-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192EQC160-20
IC CPLD 192MC 20NS 160QFP
IC CPLD 192MC 20NS 160QFP
IC CPLD 192MC 20NS 160QFP
IC CPLD 192MC 20NS 160QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774182-EPM7192EQC160-20 | EPM7192EQC160-20-ND | 695-EPM7192EQC160-20 | EPM7192EQC160-20 | EPM7192EQC160-20 | EPM7192EQC160-20 | EPM7192EQC160-20 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192EQC160-20 | CPLDs (Complex Programmable Logic Devices) | 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 3.75K Gates 192 Macro Cells 62.5MHz CMOS Technology 5V 160-Pin PQFP |
| Macrocells | 192 | 192 | 192 | ||||
| System Gates | 3750 | 3750 | 3750 | 3750 | |||
| Logic Cells / Logic Blocks | 12 | 12 | 12 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 5V |