Manufacturer: Intel
Win Source Part Number: 918474-EPM7192EQC160
Series: MAX® 7000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 160-BQFP
Mounting: Surface Mount
Number of I/O: 124
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
IC CPLD 192MC 15NS 160QFP Product overview: EPM7192EQC160-15YY from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192EQC160-15
IC CPLD 192MC 15NS 160QFP
IC CPLD 192MC 15NS 160QFP
IC CPLD 192MC 15NS 160QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918474-EPM7192EQC160-15YY | 695-EPM7192EQC160-15YY | EPM7192EQC160-15YY | EPM7192EQC160-15YY | EPM7192EQC160-15YY |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192EQC160-15YY | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; Other; 160-PQFP (28x28) | Other; Tray | QFP; Other; 160-BQFP | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 124 C (255 F) | |
| Macrocells | 192 | 192 | |||
| System Gates | 3750 | 3750 | 3750 |