EE PLD, 15ns, CMOS, CPGA160, CERAMIC, PGA-160 Product overview: EPM7192EGI160-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192EGI160-15
IC CPLD 192MC 15NS 160PGA
Manufacturer: Altera
Win Source Part Number: 774180-EPM7192EGI160
Series: MAX 7000
Operating Temperature Range: -40°C ~ 85°C (TA)
Number of I/O: 124
Programmable Type: EE PLD
Number of Gates: 3750
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 192
Part Status: Obsolete(EOL)
Family Name: EPM7192E
Categories: Integrated Circuits (ICs)
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 192MC 15NS 160PGA
IC CPLD 192MC 15NS 160PGA
IC CPLD 192MC 15NS 160PGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7192EGI160-15 | EPM7192EGI160-15-ND | 774180-EPM7192EGI160-15 | EPM7192EGI160-15 | EPM7192EGI160-15 | EPM7192EGI160-15 |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192EGI160-15 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Internal Frequency | 76.9 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 124 C (255 F) | |
| Supply Voltage | Other; 5 | Other; 4.5 V ~ 5.5 V | ||||
| Package Type | Other; 160-BPGA | Other; 160-BPGA | ||||
| Pins | 160 |