Manufacturer: Altera
Win Source Part Number: 051235-EPM7192EGC160
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 124
Programmable Type: EE PLD
Number of Gates: 3750
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PGA (39.6x39.6)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 21
IC CPLD 192MC 12NS 160PGA
EE PLD, 192MC, 12ns, 124I/O, 5V, PGA160 Product overview: EPM7192EGC160-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7192EGC160-12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 192MC 12NS 160PGA
IC CPLD 192MC 12NS 160PGA
IC CPLD 192MC 12NS 160PGA
IC CPLD 192MC 12NS 160PGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 051235-EPM7192EGC160-12 | EPM7192EGC160-12-ND | 695-EPM7192EGC160-12 | EPM7192EGC160-12 | EPM7192EGC160-12 | EPM7192EGC160-12 | EPM7192EGC160-12 | EPM7192EGC160-12 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7192EGC160-12 | CPLDs (Complex Programmable Logic Devices) | 5V Cpld | CPLD 3.75K Gates 192 Macro Cells 90.9MHz CMOS Technology 5V 160-Pin CPGA | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | 192 | ||||
| System Gates | 3750 | 3750 | 3750 | 3750 | 3750 | |||
| Logic Cells / Logic Blocks | 12 | 12 | 12 | |||||
| Package Type | Other; 160-PGA (39.6x39.6) | Other; 160-BPGA | Other; PGA | Other; CPGA | Other; 160-BPGA | Other; 160-BPGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 124 C (255 F) |