Intel Corporation 5V Cpld EPM7160STI100-10

Description
EE PLD, 160 MC, 10ns, 3200 Gates, TQFP, 5V Product overview: EPM7160STI100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160STI100-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 160 MC, 10ns, 3200 Gates, TQFP, 5V Product overview: EPM7160STI100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160STI100-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 160 MC, 10ns, 3200 Gates, TQFP, 5V Product overview: EPM7160STI100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160STI100-10 can be used for catalog matching and distributor lookup.

EE PLD, 160 MC, 10ns, 3200 Gates, TQFP, 5V Product overview: EPM7160STI100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160STI100-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2052-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2052-ND
CPLDs (Complex Programmable Logic Devices) 544-2052-ND
IC CPLD 160MC 10NS 100TQFP

IC CPLD 160MC 10NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 - 066535-EPM7160STI100-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10
066535-EPM7160STI100-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 066535-EPM7160STI100-10
Manufacturer: Altera Win Source Part Number: 066535-EPM7160STI100 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): EPM7160STI100-10N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 066535-EPM7160STI100-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM7160STI100-10N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7160STI100-10
CPLDs (Complex Programmable Logic Devices) EPM7160STI100-10
IC CPLD 160MC 10NS 100TQFP

IC CPLD 160MC 10NS 100TQFP

Supplier's Site Datasheet
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP - EPM7160STI100-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP
EPM7160STI100-10
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP EPM7160STI100-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160STI100-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160STI100-10
IC CPLD 160MC 10NS 100TQFP

IC CPLD 160MC 10NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160STI100-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160STI100-10
IC CPLD 160MC 10NS 100TQFP

IC CPLD 160MC 10NS 100TQFP

Supplier's Site
IC CPLD 160MC 10NS 100TQFP - 386-EPM7160STI100-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 160MC 10NS 100TQFP
386-EPM7160STI100-10
IC CPLD 160MC 10NS 100TQFP 386-EPM7160STI100-10
IC CPLD 160MC 10NS 100TQFP

IC CPLD 160MC 10NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160STI100-10
CPLDs (Complex Programmable Logic Devices) EPM7160STI100-10
IC CPLD 160MC 10NS 100TQFP

IC CPLD 160MC 10NS 100TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7160STI100-10 544-2052-ND 066535-EPM7160STI100-10 EPM7160STI100-10 EPM7160STI100-10 EPM7160STI100-10 EPM7160STI100-10 386-EPM7160STI100-10 EPM7160STI100-10
Product Name 5V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STI100-10 CPLDs (Complex Programmable Logic Devices) CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 160MC 10NS 100TQFP CPLDs (Complex Programmable Logic Devices)
Macrocells 160 160 160 160 160
System Gates 3200 3200 3200 3200 3200 3200
Logic Cells / Logic Blocks 10 10 10 10
Package Type Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP
Internal Frequency 149 MHz 125 MHz
Unlock Full Specs
to access all available technical data