Manufacturer: Altera
Win Source Part Number: 774178-EPM7160STC100
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TQFP
Mounting: SMD
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 3200
Delay Time tpd(1) Max: 6.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Part Status: Obsolete(EOL)
Family Name: EPM7160S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM7160STC100-6N;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC CPLD 160MC 6NS 100TQFP
EE PLD, 160MC, 6ns, 3200G, 84IO, 5V, TQFP Product overview: EPM7160STC100-6 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160STC100-6 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 160MC 6NS 100TQFP
IC CPLD 160MC 6NS 100TQFP
IC CPLD 160MC 6NS 100TQFP
IC CPLD 160MC 6NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774178-EPM7160STC100-6 | 544-2340-ND | 695-EPM7160STC100-6 | EPM7160STC100-6 | EPM7160STC100-6 | EPM7160STC100-6 | EPM7160STC100-6 | EPM7160STC100-6 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STC100-6 | CPLDs (Complex Programmable Logic Devices) | 5V Cpld | CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 160 | 160 | 160 | 160 | ||||
| System Gates | 3200 | 3200 | 3200 | 3200 | 3200 | |||
| Logic Cells / Logic Blocks | 10 | 10 | 10 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 84 C (183 F) | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 5V |