The EPM7160STC100-10N is a high-performance Complex Programmable Logic Device (CPLD) from the MAX 7000S family, featuring 160 macrocells and a logic density of 3,200 usable gates. It operates with a maximum user I/O pin count of 100 and supports in-system programmability (ISP) through a built-in JTAG interface. The device offers fast pin-to-pin logic delays of 6 ns and can achieve counter frequencies of up to 175.4 MHz, making it suitable for high-speed applications. This CPLD is designed for 5.0-V operation and is compatible with MultiVolt I/O, allowing it to interface with both 3.3-V and 5.0-V devices. It includes programmable macrocell flip-flops with individual control options and a programmable power-saving mode that can reduce power consumption significantly. The EPM7160STC100-10N is available in a 100-pin TQFP package, providing flexibility for various design implementations.
EE PLD, 160 Macrocells, 10ns, 84 I/O, TQFP, 5V Product overview: EPM7160STC100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160STC100-10
Manufacturer: Altera
Win Source Part Number: 084685-EPM7160STC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Family Name: EPM7160S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM7160STC100-10;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC CPLD 160MC 10NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 160MC 10NS 100TQFP
IC CPLD 160MC 10NS 100TQFP
IC CPLD 160MC 10NS 100TQFP
IC CPLD 160MC 10NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7160STC100-10N | 084685-EPM7160STC100-10N | 544-2050-ND | EPM7160STC100-10N | EPM7160STC100-10N | EPM7160STC100-10N | EPM7160STC100-10N | EPM7160STC100-10N |
| Product Name | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160STC100-10N | CPLDs (Complex Programmable Logic Devices) | CPLD 3.2K Gates 160 Macro Cells 100MHz 5V 100-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 160 | 160 | 160 | 160 | ||||
| System Gates | 3200 | 3200 | 3200 | 3200 | 3200 | |||
| Logic Cells / Logic Blocks | 10 | 10 | 10 | |||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||
| Internal Frequency | 149 MHz |