Intel Corporation Cpld EPM7160SQC160-6

Description
EE PLD, 6ns, 160-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPM7160SQC160-6 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 6ns, 160-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPM7160SQC160-6 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 6ns, 160-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPM7160SQC160-6 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-6 can be used for catalog matching and distributor lookup.

EE PLD, 6ns, 160-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPM7160SQC160-6 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6 - 753100-EPM7160SQC160-6 QFP160 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6
753100-EPM7160SQC160-6 QFP160
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6 753100-EPM7160SQC160-6 QFP160
Manufacturer: Altera Win Source Part Number: 753100-EPM7160SQC160 -6 QFP160 Series: MAX 7000S Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Number of I/O: 104 Programmable Type: In System Programmable Number of Gates: 3200 Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Part Status: Obsolete(EOL) Family Name: EPM7160S Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): EPM7160SQC160-6N; EPM7192SQC160-7N; EPM7192SQC160-7; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 753100-EPM7160SQC160-6 QFP160
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 104
Programmable Type: In System Programmable
Number of Gates: 3200
Delay Time tpd(1) Max: 6.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Part Status: Obsolete(EOL)
Family Name: EPM7160S
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): EPM7160SQC160-6N; EPM7192SQC160-7N; EPM7192SQC160-7;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-6-ND
CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-6-ND
IC CPLD 160MC 6NS 160QFP

IC CPLD 160MC 6NS 160QFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-6
CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-6
IC CPLD 160MC 6NS 160QFP

IC CPLD 160MC 6NS 160QFP

Buy Now Datasheet
CPLD 3.2K Gates 160 Macro Cells 149.3MHz 5V 160-Pin PQFP - EPM7160SQC160-6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 149.3MHz 5V 160-Pin PQFP
EPM7160SQC160-6
CPLD 3.2K Gates 160 Macro Cells 149.3MHz 5V 160-Pin PQFP EPM7160SQC160-6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-6
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-6
IC CPLD 160MC 6NS 160QFP

IC CPLD 160MC 6NS 160QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-6
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-6
IC CPLD 160MC 6NS 160QFP

IC CPLD 160MC 6NS 160QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7160SQC160-6 753100-EPM7160SQC160-6 QFP160 EPM7160SQC160-6-ND EPM7160SQC160-6 EPM7160SQC160-6 EPM7160SQC160-6 EPM7160SQC160-6
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-6 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 3.2K Gates 160 Macro Cells 149.3MHz 5V 160-Pin PQFP Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Internal Frequency 167 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 104 C (219 F)
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V
Macrocells 160 160
System Gates 3200 3200 3200
Unlock Full Specs
to access all available technical data