Intel Corporation 5V 125MHz Cpld EPM7160SLI84-10

Description
EE PLD, 160 MC, 10ns, CMOS, PLCC84, 5V, 125MHz Product overview: EPM7160SLI84-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SLI84-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 160 MC, 10ns, CMOS, PLCC84, 5V, 125MHz Product overview: EPM7160SLI84-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SLI84-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 125MHz Cpld - 695-EPM7160SLI84-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 125MHz Cpld
695-EPM7160SLI84-10
5V 125MHz Cpld 695-EPM7160SLI84-10
EE PLD, 160 MC, 10ns, CMOS, PLCC84, 5V, 125MHz Product overview: EPM7160SLI84-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SLI84-10 can be used for catalog matching and distributor lookup.

EE PLD, 160 MC, 10ns, CMOS, PLCC84, 5V, 125MHz Product overview: EPM7160SLI84-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SLI84-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2048-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2048-ND
CPLDs (Complex Programmable Logic Devices) 544-2048-ND
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 - 203918-EPM7160SLI84-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10
203918-EPM7160SLI84-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 203918-EPM7160SLI84-10
Manufacturer: Altera Win Source Part Number: 203918-EPM7160SLI84- 10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Family Name: EPM7160 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): EPM7160SLI84-10N; EPM7160STI100-10; EPM7160STI100-10N; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 203918-EPM7160SLI84-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Family Name: EPM7160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): EPM7160SLI84-10N; EPM7160STI100-10; EPM7160STI100-10N;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 15

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160SLI84-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160SLI84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160SLI84-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160SLI84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7160SLI84-10
CPLDs (Complex Programmable Logic Devices) EPM7160SLI84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site Datasheet
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC - EPM7160SLI84-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC
EPM7160SLI84-10
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC EPM7160SLI84-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160SLI84-10
CPLDs (Complex Programmable Logic Devices) EPM7160SLI84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7160SLI84-10 544-2048-ND 203918-EPM7160SLI84-10 EPM7160SLI84-10 EPM7160SLI84-10 EPM7160SLI84-10 EPM7160SLI84-10 EPM7160SLI84-10
Product Name 5V 125MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SLI84-10 Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC CPLDs (Complex Programmable Logic Devices)
Macrocells 160 160 160 160
System Gates 3200 3200 3200 3200 3200
Logic Cells / Logic Blocks 10 10 10
Package Type Other; PLCC Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead) PLCC; Other; PLCC Other; 84-LCC (J-Lead)
Internal Frequency 149 MHz
Unlock Full Specs
to access all available technical data