Intel Corporation 90.9MHz 5V CPLD Programmable Logic Device EPM7160EQC160-12

Description
IC CPLD 160MC 12NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP Tray Product overview: EPM7160EQC160-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 90.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC160-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 160MC 12NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP Tray Product overview: EPM7160EQC160-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 90.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC160-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90.9MHz 5V CPLD Programmable Logic Device - 695-EPM7160EQC160-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90.9MHz 5V CPLD Programmable Logic Device
695-EPM7160EQC160-12
90.9MHz 5V CPLD Programmable Logic Device 695-EPM7160EQC160-12
IC CPLD 160MC 12NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP Tray Product overview: EPM7160EQC160-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 90.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC160-12 can be used for catalog matching and distributor lookup.

IC CPLD 160MC 12NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP Tray Product overview: EPM7160EQC160-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 90.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC160-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-12 - 774171-EPM7160EQC160-12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-12
774171-EPM7160EQC160-12
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-12 774171-EPM7160EQC160-12
Manufacturer: Altera Win Source Part Number: 774171-EPM7160EQC160 -12 Series: MAX 7000 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Number of I/O: 104 Programmable Type: EE PLD Number of Gates: 3200 Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Part Status: Obsolete(EOL) Family Name: EPM7160 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): EPM7160EQC160-12N; EPM7192EQC160-12; EPM7192SQC160-10; EPM7192SQC160-10N; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 774171-EPM7160EQC160-12
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 104
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Part Status: Obsolete(EOL)
Family Name: EPM7160
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): EPM7160EQC160-12N; EPM7192EQC160-12; EPM7192SQC160-10; EPM7192SQC160-10N;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLD 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP - EPM7160EQC160-12 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP
EPM7160EQC160-12
CPLD 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP EPM7160EQC160-12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-12 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160EQC160-12
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160EQC160-12
IC CPLD 160MC 12NS 160QFP

IC CPLD 160MC 12NS 160QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160EQC160-12
CPLDs (Complex Programmable Logic Devices) EPM7160EQC160-12
IC CPLD 160MC 12NS 160QFP

IC CPLD 160MC 12NS 160QFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7160EQC160-12 774171-EPM7160EQC160-12 EPM7160EQC160-12 EPM7160EQC160-12 EPM7160EQC160-12
Product Name 90.9MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-12 CPLD 3.2K Gates 160 Macro Cells 90.9MHz 5V 160-Pin PQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 160 160 160
System Gates 3200 3200 3200 3200
Package Type Other; Tray PQFP; Other; PQFP QFP; Other; 160-BQFP
User I/Os 104 pins 104 pins 104 pins
Unlock Full Specs
to access all available technical data