EE PLD, 20ns, 160-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPM7160EQC100-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC100-20
IC CPLD 160MC 20NS 100QFP
Manufacturer: Altera
Win Source Part Number: 203916-EPM7160EQC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 66
IC CPLD 160MC 20NS 100QFP
IC CPLD 160MC 20NS 100QFP
IC CPLD 160MC 20NS 100QFP
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 100-Pin PQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7160EQC100-20 | EPM7160EQC100-20-ND | 203916-EPM7160EQC100-20 | EPM7160EQC100-20 | EPM7160EQC100-20 | EPM7160EQC100-20 | 386-EPM7160EQC100-20 |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC100-20 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 100-Pin PQFP |
| Internal Frequency | 83.3 MHz | 83.3 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 5 | Other; 4.75 V to 5.25 V | 5V; Other; 5V | ||||
| Package Type | Other; 100-BQFP | QFP; Other; 100-PQFP (14x20) | QFP; Other; 100-BQFP | QFP; Other; 100-BQFP | |||
| Pins | 100 |