IC CPLD 160MC 15NS 100QFP
Manufacturer: Altera
Win Source Part Number: 774169-EPM7160EQC100
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-BQFP
Mounting: SMD
Number of I/O: 84
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Part Status: Obsolete(EOL)
Family Name: EPM7160E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): EPM7160EQC100-15N; EPM7160STC100-10; EPM7160STC100-10N;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 66
EE PLD 15ns 160MC 84IO PQFP 100MHz 5V Product overview: EPM7160EQC100-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC100-15
IC CPLD 160MC 15NS 100QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 160MC 15NS 100QFP
IC CPLD 160MC 15NS 100QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7160EQC100-15-ND | 774169-EPM7160EQC100-15 | 695-EPM7160EQC100-15 | EPM7160EQC100-15 | EPM7160EQC100-15 | EPM7160EQC100-15 | EPM7160EQC100-15 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC100-15 | 100MHz 5V Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 3.2K Gates 160 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 100-BQFP | Other; PQFP | PQFP; Other; PQFP | QFP; Other; 100-BQFP | |||
| Pins | 100 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 160 | 160 | 160 | ||||
| System Gates | 3200 | 3200 | 3200 | 3200 |