EE PLD, 100MHz, 160MC, 84IO, PQFP100, 12ns, 5V Product overview: EPM7160EQC100-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160EQC100-12
Manufacturer: Altera
Win Source Part Number: 066532-EPM7160EQC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 66
IC CPLD 160MC 12NS 100QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 160MC 12NS 100QFP
IC CPLD 160MC 12NS 100QFP
IC CPLD 160MC 12NS 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7160EQC100-12 | 066532-EPM7160EQC100-12 | EPM7160EQC100-12-ND | EPM7160EQC100-12 | EPM7160EQC100-12 | EPM7160EQC100-12 | EPM7160EQC100-12 |
| Product Name | 100MHz 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC100-12 | CPLDs (Complex Programmable Logic Devices) | CPLD 3.2K Gates 160 Macro Cells 90.9MHz CMOS Technology 5V 100-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 160 | 160 | 160 | ||||
| System Gates | 3200 | 3200 | 3200 | 3200 | |||
| Logic Cells / Logic Blocks | 10 | 10 | 10 | ||||
| Package Type | Other; PQFP | QFP; Other; 100-PQFP (14x20) | Other; 100-BQFP | PQFP; Other; PQFP | QFP; Other; 100-BQFP | ||
| Internal Frequency | 100 MHz |