IC CPLD 160MC 10NS 100QFP
IC CPLD 160MC 10NS 100QFP
IC CPLD 160MC 10NS 100QFP
IC CPLD 160MC 10NS 100QFP
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7160EQC100-10YY-ND | EPM7160EQC100-10YY | EPM7160EQC100-10YY | EPM7160EQC100-10YY | 386-EPM7160EQC100-10YY |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP |
| Package Type | Other; 100-BQFP | QFP; Other; 100-BQFP | QFP; Other; 100-BQFP | ||
| Pins | 100 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 3200 | 3200 | 3200 | ||
| User I/Os | 84 pins | 84 pins |