Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7160ELI84-20

Description
IC CPLD 160MC 20NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 160MC 20NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2338-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2338-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2338-5-ND
IC CPLD 160MC 20NS 84PLCC

IC CPLD 160MC 20NS 84PLCC

Buy Now Datasheet
EE PLD, 160MC, 20ns, 64 I/O, 5V, PLCC84, SM Product overview: EPM7160ELI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELI84-20 can be used for catalog matching and distributor lookup.

EE PLD, 160MC, 20ns, 64 I/O, 5V, PLCC84, SM Product overview: EPM7160ELI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELI84-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20 - 1172280-EPM7160ELI84-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20
1172280-EPM7160ELI84-20
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20 1172280-EPM7160ELI84-20
Manufacturer: Altera Win Source Part Number: 1172280-EPM7160ELI84 -20 Series: MAX 7000 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Number of I/O: 64 Programmable Type: EE PLD Number of Gates: 3200 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Part Status: Obsolete(EOL) Family Name: EPM7160 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): EPM7160SLI84-10N; EPM7160ELI84-20N; EPM7160STI100-10; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 1172280-EPM7160ELI84-20
Series: MAX 7000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 64
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Part Status: Obsolete(EOL)
Family Name: EPM7160
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): EPM7160SLI84-10N; EPM7160ELI84-20N; EPM7160STI100-10;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160ELI84-20
CPLDs (Complex Programmable Logic Devices) EPM7160ELI84-20
IC CPLD 160MC 20NS 84PLCC

IC CPLD 160MC 20NS 84PLCC

Buy Now Datasheet
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 84-Pin PLCC - 386-EPM7160ELI84-20 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 84-Pin PLCC
386-EPM7160ELI84-20
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 84-Pin PLCC 386-EPM7160ELI84-20
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 84-Pin PLCC

CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 84-Pin PLCC

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160ELI84-20
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160ELI84-20
IC CPLD 160MC 20NS 84PLCC

IC CPLD 160MC 20NS 84PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160ELI84-20
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160ELI84-20
IC CPLD 160MC 20NS 84PLCC

IC CPLD 160MC 20NS 84PLCC

Supplier's Site Datasheet
CPLD 3.2K Gates 160 Macro Cells 62.5MHz CMOS Technology 5V 84-Pin PLCC - EPM7160ELI84-20 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 62.5MHz CMOS Technology 5V 84-Pin PLCC
EPM7160ELI84-20
CPLD 3.2K Gates 160 Macro Cells 62.5MHz CMOS Technology 5V 84-Pin PLCC EPM7160ELI84-20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2338-5-ND 695-EPM7160ELI84-20 1172280-EPM7160ELI84-20 EPM7160ELI84-20 386-EPM7160ELI84-20 EPM7160ELI84-20 EPM7160ELI84-20 EPM7160ELI84-20
Product Name CPLDs (Complex Programmable Logic Devices) 5V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELI84-20 CPLDs (Complex Programmable Logic Devices) CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 62.5MHz 5V 84-Pin PLCC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 3.2K Gates 160 Macro Cells 62.5MHz CMOS Technology 5V 84-Pin PLCC
Package Type Other; 84-LCC (J-Lead) Other; PLCC Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead) PLCC; Other; PLCC
Pins 84
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 64 C (147 F)
Macrocells 160 160 160 160
System Gates 3200 3200 3200 3200 3200
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF1500AL-20AC - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tray
User I/Os 32 pins
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1508BE-5AX100-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
4 suppliers