Intel Corporation 100MHz 5V FPGA Programmable Logic Device EPM7160ELC84-15

Description
160-Macrocell FPGA, 15ns, 64 I/O, 100MHz, PLCC, 5V Product overview: EPM7160ELC84-15 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
160-Macrocell FPGA, 15ns, 64 I/O, 100MHz, PLCC, 5V Product overview: EPM7160ELC84-15 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 5V FPGA Programmable Logic Device - 695-EPM7160ELC84-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V FPGA Programmable Logic Device
695-EPM7160ELC84-15
100MHz 5V FPGA Programmable Logic Device 695-EPM7160ELC84-15
160-Macrocell FPGA, 15ns, 64 I/O, 100MHz, PLCC, 5V Product overview: EPM7160ELC84-15 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-15 can be used for catalog matching and distributor lookup.

160-Macrocell FPGA, 15ns, 64 I/O, 100MHz, PLCC, 5V Product overview: EPM7160ELC84-15 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2336-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2336-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2336-5-ND
IC CPLD 160MC 15NS 84PLCC

IC CPLD 160MC 15NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15 - 066529-EPM7160ELC84-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15
066529-EPM7160ELC84-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15 066529-EPM7160ELC84-15
Manufacturer: Altera Win Source Part Number: 066529-EPM7160ELC84- 15 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: EE PLD Number of Gates: 3200 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 066529-EPM7160ELC84-15
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
CPLD 3.2K Gates 160 Macro Cells 76.9MHz CMOS Technology 5V 84-Pin PLCC - EPM7160ELC84-15 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 76.9MHz CMOS Technology 5V 84-Pin PLCC
EPM7160ELC84-15
CPLD 3.2K Gates 160 Macro Cells 76.9MHz CMOS Technology 5V 84-Pin PLCC EPM7160ELC84-15
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-15
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-15
IC CPLD 160MC 15NS 84PLCC

IC CPLD 160MC 15NS 84PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-15
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-15
IC CPLD 160MC 15NS 84PLCC

IC CPLD 160MC 15NS 84PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-15
CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-15
IC CPLD 160MC 15NS 84PLCC

IC CPLD 160MC 15NS 84PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7160ELC84-15 544-2336-5-ND 066529-EPM7160ELC84-15 EPM7160ELC84-15 EPM7160ELC84-15 EPM7160ELC84-15 EPM7160ELC84-15
Product Name 100MHz 5V FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-15 CPLD 3.2K Gates 160 Macro Cells 76.9MHz CMOS Technology 5V 84-Pin PLCC Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
System Gates 3200 3200 3200 3200
Logic Cells / Logic Blocks 10 10 10
Package Type Other; PLCC Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) PLCC; Other; PLCC Other; 84-LCC (J-Lead)
Internal Frequency 100 MHz
User I/Os 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details