Manufacturer: Altera
Win Source Part Number: 040194-EPM7160ELC84-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15
IC CPLD 160MC 12NS 84PLCC Product overview: EPM7160ELC84-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-12 can be used for catalog matching and distributor lookup.
EE PLD, 12NS, 160-CELL, CMOS, PQ
EE PLD, 12NS, 160-CELL, CMOS, PQ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 90.9MHz 5V 84-Pin PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 040194-EPM7160ELC84-12 | 695-EPM7160ELC84-12 | EPM7160ELC84-12 | EPM7160ELC84-12 | EPM7160ELC84-12 | 386-EPM7160ELC84-12 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-12 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 3.2K Gates 160 Macro Cells 90.9MHz CMOS Technology 5V 84-Pin PLCC | CPLD MAX 7000 Family 3.2K Gates 160 Macro Cells 90.9MHz 5V 84-Pin PLCC |
| Macrocells | 160 | 160 | 160 | 160 | ||
| System Gates | 3200 | 3200 | 3200 | 3200 | ||
| Logic Cells / Logic Blocks | 10 | 10 | 10 | |||
| Package Type | PLCC; Other; 84-PLCC (29.31x29.31) | Other; Tray | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | Other; 84-LCC (J-Lead) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |