Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-10

Description
IC CPLD 160MC 10NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 160MC 10NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2335-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2335-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2335-5-ND
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 - 066528-EPM7160ELC84-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10
066528-EPM7160ELC84-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 066528-EPM7160ELC84-10
Manufacturer: Altera Win Source Part Number: 066528-EPM7160ELC84- 10 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: EE PLD Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 066528-EPM7160ELC84-10
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: EE PLD
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
100MHz 5V CPLD Programmable Logic Device - 695-EPM7160ELC84-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V CPLD Programmable Logic Device
695-EPM7160ELC84-10
100MHz 5V CPLD Programmable Logic Device 695-EPM7160ELC84-10
CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 84-Pin PLCC Tube Product overview: EPM7160ELC84-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-10 can be used for catalog matching and distributor lookup.

CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 84-Pin PLCC Tube Product overview: EPM7160ELC84-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160ELC84-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site Datasheet
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC - EPM7160ELC84-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC
EPM7160ELC84-10
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC EPM7160ELC84-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-10
CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Buy Now Datasheet
IC CPLD 160MC 10NS 84PLCC - 386-EPM7160ELC84-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 160MC 10NS 84PLCC
386-EPM7160ELC84-10
IC CPLD 160MC 10NS 84PLCC 386-EPM7160ELC84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7160ELC84-10
CPLDs (Complex Programmable Logic Devices) EPM7160ELC84-10
IC CPLD 160MC 10NS 84PLCC

IC CPLD 160MC 10NS 84PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2335-5-ND 066528-EPM7160ELC84-10 695-EPM7160ELC84-10 EPM7160ELC84-10 EPM7160ELC84-10 EPM7160ELC84-10 EPM7160ELC84-10 386-EPM7160ELC84-10 EPM7160ELC84-10
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160ELC84-10 100MHz 5V CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 84-Pin PLCC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) IC CPLD 160MC 10NS 84PLCC CPLDs (Complex Programmable Logic Devices)
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; Tube PLCC; Other; PLCC Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 64 C (147 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 160 160 160 160 160
System Gates 3200 3200 3200 3200 3200 3200
Unlock Full Specs
to access all available technical data