Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N EPM7128STI100-10N

Description
Manufacturer: Altera Win Source Part Number: 015631-EPM7128STI100 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: EPM7128S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): LA4128V-75TN100E; LCMXO256C-3T100CES; LCMXO256C-3TN100C; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015631-EPM7128STI100 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: EPM7128S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): LA4128V-75TN100E; LCMXO256C-3T100CES; LCMXO256C-3TN100C; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N - 015631-EPM7128STI100-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N
015631-EPM7128STI100-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N 015631-EPM7128STI100-10N
Manufacturer: Altera Win Source Part Number: 015631-EPM7128STI100 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: EPM7128S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): LA4128V-75TN100E; LCMXO256C-3T100CES; LCMXO256C-3TN100C; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015631-EPM7128STI100-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: EPM7128S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): LA4128V-75TN100E; LCMXO256C-3T100CES; LCMXO256C-3TN100C;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
EE PLD, 128 Macrocells, 10ns, 5V, TQFP100 Product overview: EPM7128STI100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STI100-10 N can be used for catalog matching and distributor lookup.

EE PLD, 128 Macrocells, 10ns, 5V, TQFP100 Product overview: EPM7128STI100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STI100-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2334-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2334-ND
CPLDs (Complex Programmable Logic Devices) 544-2334-ND
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128STI100-10N
CPLDs (Complex Programmable Logic Devices) EPM7128STI100-10N
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Buy Now Datasheet
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP - EPM7128STI100-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP
EPM7128STI100-10N
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP EPM7128STI100-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128STI100-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128STI100-10N
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7128STI100-10N
CPLDs (Complex Programmable Logic Devices) EPM7128STI100-10N
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site Datasheet
ALTERA EPM7128STI100-10NCPLD. MAX 7000, 128 MACROCELLS, TQFP100 - 2936-EPM7128STI100-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7128STI100-10NCPLD. MAX 7000, 128 MACROCELLS, TQFP100
2936-EPM7128STI100-10N
ALTERA EPM7128STI100-10NCPLD. MAX 7000, 128 MACROCELLS, TQFP100 2936-EPM7128STI100-10N
ALTERA EPM7128STI100-10NCPL D. MAX 7000, 128 MACROCELLS, TQFP100

ALTERA EPM7128STI100-10NCPLD. MAX 7000, 128 MACROCELLS, TQFP100

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128STI100-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128STI100-10N
IC CPLD 128MC 10NS 100TQFP

IC CPLD 128MC 10NS 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 015631-EPM7128STI100-10N 695-EPM7128STI100-10N 544-2334-ND EPM7128STI100-10N EPM7128STI100-10N EPM7128STI100-10N EPM7128STI100-10N 2936-EPM7128STI100-10N EPM7128STI100-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STI100-10N 5V Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) ALTERA EPM7128STI100-10NCPLD. MAX 7000, 128 MACROCELLS, TQFP100 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128 128
System Gates 2500 2500 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8 8
Package Type QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; Other; TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 84 C (183 F)
Unlock Full Specs
to access all available technical data