Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N EPM7128STC100-7N

Description
Manufacturer: Intel Win Source Part Number: 812172-EPM7128STC100 -7N Packaging: Tray Mounting Style: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: EPM7128
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812172-EPM7128STC100 -7N Packaging: Tray Mounting Style: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: EPM7128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N - 812172-EPM7128STC100-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N
812172-EPM7128STC100-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N 812172-EPM7128STC100-7N
Manufacturer: Intel Win Source Part Number: 812172-EPM7128STC100 -7N Packaging: Tray Mounting Style: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: EPM7128

Manufacturer: Intel
Win Source Part Number: 812172-EPM7128STC100-7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: EPM7128

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2332-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2332-ND
CPLDs (Complex Programmable Logic Devices) 544-2332-ND
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet
125MHz 5V CPLD Programmable Logic Device - 695-EPM7128STC100-7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V CPLD Programmable Logic Device
695-EPM7128STC100-7N
125MHz 5V CPLD Programmable Logic Device 695-EPM7128STC100-7N
CPLD MAX® 7000S Family 2.5K Gates 128 Macro Cells 125MHz 5V 100-Pin TQFP Tray Product overview: EPM7128STC100-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-7N can be used for catalog matching and distributor lookup.

CPLD MAX® 7000S Family 2.5K Gates 128 Macro Cells 125MHz 5V 100-Pin TQFP Tray Product overview: EPM7128STC100-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128STC100-7N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 100-Pin TQFP - EPM7128STC100-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 100-Pin TQFP
EPM7128STC100-7N
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 100-Pin TQFP EPM7128STC100-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-7N
CPLDs (Complex Programmable Logic Devices) EPM7128STC100-7N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128STC100-7N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Supplier's Site Datasheet
ALTERA EPM7128STC100-7N CPLD, MAX 7000, 128 MACROCELLS, TQFP100 - 2936-EPM7128STC100-7N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7128STC100-7N CPLD, MAX 7000, 128 MACROCELLS, TQFP100
2936-EPM7128STC100-7N
ALTERA EPM7128STC100-7N CPLD, MAX 7000, 128 MACROCELLS, TQFP100 2936-EPM7128STC100-7N
ALTERA EPM7128STC100-7N CPLD, MAX 7000, 128 MACROCELLS, TQFP100

ALTERA EPM7128STC100-7N CPLD, MAX 7000, 128 MACROCELLS, TQFP100

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-7N
CPLDs (Complex Programmable Logic Devices) EPM7128STC100-7N
IC CPLD 128MC 7.5NS 100TQFP

IC CPLD 128MC 7.5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 812172-EPM7128STC100-7N 544-2332-ND 695-EPM7128STC100-7N EPM7128STC100-7N EPM7128STC100-7N EPM7128STC100-7N EPM7128STC100-7N 2936-EPM7128STC100-7N EPM7128STC100-7N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7N CPLDs (Complex Programmable Logic Devices) 125MHz 5V CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 100-Pin TQFP CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM7128STC100-7N CPLD, MAX 7000, 128 MACROCELLS, TQFP100 CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128 128
System Gates 2500 2500 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 84 C (183 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V 5V; Other; 5V
Unlock Full Specs
to access all available technical data