EE PLD, 7.5ns, 128 Macrocells, 84 I/Os, 5V, TQFP Product overview: EPM7128STC100-7F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-7F
Manufacturer: Intel
Win Source Part Number: 870667-EPM7128STC100
Series: MAX® 7000S
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128STC100-7F | 870667-EPM7128STC100-7F | EPM7128STC100-7F-ND | EPM7128STC100-7F | EPM7128STC100-7F | EPM7128STC100-7F | EPM7128STC100-7F |
| Product Name | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-7F | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 100-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | |||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; TQFP | ||
| Internal Frequency | 147 MHz |