Intel Corporation 76.9MHz 5V CPLD Programmable Logic Device EPM7128STC100-15N

Description
CPLD MAX® 7000S Family 2.5K Gates 128 Macro Cells 76.9MHz 5V 100-Pin TQFP Tray Product overview: EPM7128STC100-15N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 76.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-15 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® 7000S Family 2.5K Gates 128 Macro Cells 76.9MHz 5V 100-Pin TQFP Tray Product overview: EPM7128STC100-15N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 76.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-15 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
76.9MHz 5V CPLD Programmable Logic Device - 695-EPM7128STC100-15N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
76.9MHz 5V CPLD Programmable Logic Device
695-EPM7128STC100-15N
76.9MHz 5V CPLD Programmable Logic Device 695-EPM7128STC100-15N
CPLD MAX® 7000S Family 2.5K Gates 128 Macro Cells 76.9MHz 5V 100-Pin TQFP Tray Product overview: EPM7128STC100-15N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 76.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-15 N can be used for catalog matching and distributor lookup.

CPLD MAX® 7000S Family 2.5K Gates 128 Macro Cells 76.9MHz 5V 100-Pin TQFP Tray Product overview: EPM7128STC100-15N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76.9MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 76.9MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-15N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2046-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2046-ND
CPLDs (Complex Programmable Logic Devices) 544-2046-ND
IC CPLD 128MC 15NS 100TQFP

IC CPLD 128MC 15NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N - 015630-EPM7128STC100-15N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N
015630-EPM7128STC100-15N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N 015630-EPM7128STC100-15N
Manufacturer: Altera Win Source Part Number: 015630-EPM7128STC100 -15N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: EPM7128S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): LCMXO256C-3T100CES; LCMXO256C-3TN100C; LCMXO256C-4T100IES; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015630-EPM7128STC100-15N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: EPM7128S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): LCMXO256C-3T100CES; LCMXO256C-3TN100C; LCMXO256C-4T100IES;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-15N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128STC100-15N
IC CPLD 128MC 15NS 100TQFP

IC CPLD 128MC 15NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-15N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128STC100-15N
IC CPLD 128MC 15NS 100TQFP

IC CPLD 128MC 15NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-15N
CPLDs (Complex Programmable Logic Devices) EPM7128STC100-15N
IC CPLD 128MC 15NS 100TQFP

IC CPLD 128MC 15NS 100TQFP

Buy Now Datasheet
CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin TQFP - EPM7128STC100-15N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin TQFP
EPM7128STC100-15N
CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin TQFP EPM7128STC100-15N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7128STC100-15N
CPLDs (Complex Programmable Logic Devices) EPM7128STC100-15N
IC CPLD 128MC 15NS 100TQFP

IC CPLD 128MC 15NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128STC100-15N 544-2046-ND 015630-EPM7128STC100-15N EPM7128STC100-15N EPM7128STC100-15N EPM7128STC100-15N EPM7128STC100-15N EPM7128STC100-15N
Product Name 76.9MHz 5V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15N Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin TQFP CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128 128
System Gates 2500 2500 2500 2500 2500
Terms per Macrocell 32
Package Type Other; Tray TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP
Speed Grade 15
Unlock Full Specs
to access all available technical data