IC CPLD 128MC 15NS 100TQFP
EE PLD, 15ns, 128 MC, 84 I/O, TQFP, 5V Product overview: EPM7128STC100-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128STC100-15
Manufacturer: Altera
Win Source Part Number: 066527-EPM7128STC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC CPLD 128MC 15NS 100TQFP
IC CPLD 128MC 15NS 100TQFP
IC CPLD 128MC 15NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 15NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1212-ND | 695-EPM7128STC100-15 | 066527-EPM7128STC100-15 | EPM7128STC100-15 | EPM7128STC100-15 | EPM7128STC100-15 | EPM7128STC100-15 | EPM7128STC100-15 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128STC100-15 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin TQFP | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 100-TQFP | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; Other; 100-TQFP | ||
| Pins | 100 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 128 | 128 | 128 | 128 |