Intel Corporation 5V 166.7MHz Cpld EPM7128SQC160-7N

Description
128 Macrocell EE PLD, 7.5ns, 100 I/O, PQFP160, 5V, 166.7MHz Product overview: EPM7128SQC160-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 166.7MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 166.7MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128 Macrocell EE PLD, 7.5ns, 100 I/O, PQFP160, 5V, 166.7MHz Product overview: EPM7128SQC160-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 166.7MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 166.7MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 166.7MHz Cpld - 695-EPM7128SQC160-7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 166.7MHz Cpld
695-EPM7128SQC160-7N
5V 166.7MHz Cpld 695-EPM7128SQC160-7N
128 Macrocell EE PLD, 7.5ns, 100 I/O, PQFP160, 5V, 166.7MHz Product overview: EPM7128SQC160-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 166.7MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 166.7MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7N can be used for catalog matching and distributor lookup.

128 Macrocell EE PLD, 7.5ns, 100 I/O, PQFP160, 5V, 166.7MHz Product overview: EPM7128SQC160-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 166.7MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 166.7MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7N-ND
CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7N-ND
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N - 870664-EPM7128SQC160-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N
870664-EPM7128SQC160-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N 870664-EPM7128SQC160-7N
Manufacturer: Intel Win Source Part Number: 870664-EPM7128SQC160 -7N Series: MAX® 7000S Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 160-BQFP Mounting: Surface Mount Number of I/O: 100 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870664-EPM7128SQC160-7N
Series: MAX® 7000S
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 160-BQFP
Mounting: Surface Mount
Number of I/O: 100
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7N
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7N
CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7N
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Buy Now Datasheet
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 160-Pin PQFP - EPM7128SQC160-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 160-Pin PQFP
EPM7128SQC160-7N
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 160-Pin PQFP EPM7128SQC160-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7N
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128SQC160-7N EPM7128SQC160-7N-ND 870664-EPM7128SQC160-7N EPM7128SQC160-7N EPM7128SQC160-7N EPM7128SQC160-7N EPM7128SQC160-7N
Product Name 5V 166.7MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7N Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 160-Pin PQFP Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128
System Gates 2500 2500 2500
Logic Cells / Logic Blocks 8 8
Package Type Other; PQFP Other; 160-BQFP QFP; Other; 160-PQFP (28x28) QFP; Other; 160-BQFP PQFP; Other; PQFP
Internal Frequency 147 MHz
Unlock Full Specs
to access all available technical data