Intel Corporation CPLD Programmable Logic Device EPM7128SQC160-7F

Description
IC CPLD 128MC 7.5NS 160QFP Product overview: EPM7128SQC160-7F from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 128MC 7.5NS 160QFP Product overview: EPM7128SQC160-7F from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM7128SQC160-7F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7128SQC160-7F
CPLD Programmable Logic Device 695-EPM7128SQC160-7F
IC CPLD 128MC 7.5NS 160QFP Product overview: EPM7128SQC160-7F from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7F can be used for catalog matching and distributor lookup.

IC CPLD 128MC 7.5NS 160QFP Product overview: EPM7128SQC160-7F from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-7F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F - 870663-EPM7128SQC160-7F - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F
870663-EPM7128SQC160-7F
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F 870663-EPM7128SQC160-7F
Manufacturer: Intel Win Source Part Number: 870663-EPM7128SQC160 -7F Series: MAX® 7000S Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 160-BQFP Mounting: Surface Mount Number of I/O: 100 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870663-EPM7128SQC160-7F
Series: MAX® 7000S
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 160-BQFP
Mounting: Surface Mount
Number of I/O: 100
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7F-ND
CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7F-ND
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7F
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7F
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7F
CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7F
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC160-7F
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC160-7F
IC CPLD 128MC 7.5NS 160QFP

IC CPLD 128MC 7.5NS 160QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128SQC160-7F 870663-EPM7128SQC160-7F EPM7128SQC160-7F-ND EPM7128SQC160-7F EPM7128SQC160-7F EPM7128SQC160-7F
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-7F CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128
System Gates 2500 2500 2500
Package Type Other; Tray QFP; Other; 160-PQFP (28x28) Other; 160-BQFP QFP; Other; 160-BQFP
User I/Os 100 pins 100 pins 100 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 100 C (212 F)
Unlock Full Specs
to access all available technical data