IC CPLD 128MC 6NS 160QFP Product overview: EPM7128SQC160-6N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-6N
IC CPLD 128MC 6NS 160QFP
Manufacturer: Intel
Win Source Part Number: 1321787-EPM7128SQC16
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 6 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 160-BQFP
ECCN: 3A001A2A
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 973429
Base Product Number: EPM7128
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC CPLD 128MC 6NS 160QFP
IC CPLD 128MC 6NS 160QFP
IC CPLD 128MC 6NS 160QFP
IC CPLD 128MC 6NS 160QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128SQC160-6N | EPM7128SQC160-6N-ND | 1321787-EPM7128SQC160-6N | EPM7128SQC160-6N | EPM7128SQC160-6N | EPM7128SQC160-6N | EPM7128SQC160-6N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 147.1MHz CMOS Technology 5V 160-Pin PQFP |
| Macrocells | 128 | 128 | 128 | ||||
| System Gates | 2500 | 2500 | 2500 | 2500 | |||
| Package Type | Other; Bulk | Other; 160-BQFP | QFP; Other; 160-BQFP | QFP | QFP; Other; 160-BQFP | PQFP; Other; PQFP | |
| User I/Os | 100 pins | 100 pins | 100 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |