IC CPLD 128MC 15NS 160QFP
EE PLD, 128MC, 15ns, 100 I/O, 5V, PQFP, 147.1MHz Product overview: EPM7128SQC160-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 147.1MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 147.1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-15
Manufacturer: Altera
Win Source Part Number: 1172277-EPM7128SQC16
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 15NS 160QFP
IC CPLD 128MC 15NS 160QFP
IC CPLD 128MC 15NS 160QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2042-ND | 695-EPM7128SQC160-15 | 1172277-EPM7128SQC160-15 | EPM7128SQC160-15 | EPM7128SQC160-15 | EPM7128SQC160-15 | EPM7128SQC160-15 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 5V 147.1MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-15 | CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 160-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 160-BQFP | Other; PQFP | PQFP; Other; PQFP | QFP; Other; 160-BQFP | |||
| Pins | 160 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 100 C (212 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 128 | 128 |