The EPM7128SQC160-10 is a Complex Programmable Logic Device (CPLD) from the MAX 7000S family, featuring 128 macrocells and a logic density of 2,500 usable gates. It operates with a maximum user I/O pin count of 100 and supports in-system programmability (ISP) through a built-in JTAG interface. The device offers fast pin-to-pin logic delays of 6 ns and can achieve counter frequencies of up to 175.4 MHz. It is designed for 5.0-V operation and is compatible with MultiVolt I/O, allowing it to interface with both 3.3-V and 5.0-V devices. The EPM7128SQC160-10 also includes programmable power-saving modes and configurable product-term distribution, making it suitable for a variety of applications requiring high performance and flexibility in logic design.
EE PLD, 128MC, 10ns, 100 I/O, 5V, PQFP Product overview: EPM7128SQC160-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC160-10
Manufacturer: Altera
Win Source Part Number: 1172276-EPM7128SQC16
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 10NS 160QFP
IC CPLD 128MC 10NS 160QFP
IC CPLD 128MC 10NS 160QFP
IC CPLD 128MC 10NS 160QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 160QFP
IC CPLD 128MC 10NS 160QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128SQC160-10 | 1172276-EPM7128SQC160-10 | 544-2327-ND | 386-EPM7128SQC160-10 | EPM7128SQC160-10 | EPM7128SQC160-10 | EPM7128SQC160-10 | EPM7128SQC160-10 | EPM7128SQC160-10 |
| Product Name | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC160-10 | CPLDs (Complex Programmable Logic Devices) | IC CPLD 128MC 10NS 160QFP | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | ||||||
| Package Type | Other; PQFP | Other; 160-BQFP | QFP; Other; 160-BQFP | QFP; Other; 160-BQFP | QFP; Other; 160-BQFP | PQFP; Other; PQFP | |||
| Internal Frequency | 147 MHz | 125 MHz |