The EPM7128SQC100-15N is a Complex Programmable Logic Device (CPLD) from the MAX 7000S family, featuring 128 macrocells and a logic density of 2,500 usable gates. It operates with a pin-to-pin delay of 6 ns and supports counter frequencies up to 175.4 MHz. The device is designed for in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards. It offers a range of package options, including a 100-pin quad flat pack (QFP), and supports both 3.3-V and 5.0-V operation with MultiVolt I/O capabilities. The EPM7128SQC100-15N is suitable for applications requiring high performance and flexibility in programmable logic solutions.
EE PLD, 15ns, 128 Macrocells, 84 I/Os, 5V, PQFP100 Product overview: EPM7128SQC100-15N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-15
Manufacturer: Altera
Win Source Part Number: 085047-EPM7128SQC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: EPM7128SQC100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): ATF1508AE-7AI100; M4-128/64-12YNC; M4-128/64-15YNC;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 66
IC CPLD 128MC 15NS 100QFP
IC CPLD 128MC 15NS 100QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 15NS 100QFP
IC CPLD 128MC 15NS 100QFP
IC CPLD 128MC 15NS 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128SQC100-15N | 085047-EPM7128SQC100-15N | 544-2038-ND | EPM7128SQC100-15N | EPM7128SQC100-15N | EPM7128SQC100-15N | EPM7128SQC100-15N | EPM7128SQC100-15N |
| Product Name | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-15N | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 76.9MHz CMOS Technology 5V 100-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | ||||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | |||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | |||||
| Package Type | Other; PQFP | QFP; Other; 100-PQFP (14x20) | Other; 100-BQFP | QFP; Other; 100-BQFP | PQFP; Other; PQFP | QFP; Other; 100-BQFP | ||
| Internal Frequency | 147 MHz |