Manufacturer: Intel
Win Source Part Number: 870660-EPM7128SQC100
Series: MAX® 7000S
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
IC CPLD 128MC 10NS 100QFP
IC CPLD 128MC 10NS 100QFP Product overview: EPM7128SQC100-10FN from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10
IC CPLD 128MC 10NS 100QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 100QFP
IC CPLD 128MC 10NS 100QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870660-EPM7128SQC100-10FN | EPM7128SQC100-10FN-ND | 695-EPM7128SQC100-10FN | EPM7128SQC100-10FN | EPM7128SQC100-10FN | EPM7128SQC100-10FN | EPM7128SQC100-10FN |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10FN | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; Other; 100-PQFP (20x14) | Other; 100-BQFP | Other; BQFP | PQFP; Other; PQFP | QFP; Other; 100-BQFP | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | ||
| Features | In-system Programmability | ||||||
| Pins | 100 | ||||||
| Macrocells | 128 | 128 |