Intel Corporation Cpld EPM7128SQC100-10F

Description
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPM7128SQC100-10F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPM7128SQC100-10F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 10ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPM7128SQC100-10F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10 F can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 128-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPM7128SQC100-10F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F - 066526-EPM7128SQC100-10F - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F
066526-EPM7128SQC100-10F
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F 066526-EPM7128SQC100-10F
Manufacturer: Altera Win Source Part Number: 066526-EPM7128SQC100 -10F Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Altera
Win Source Part Number: 066526-EPM7128SQC100-10F
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10F-ND
CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10F-ND
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10F
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10F
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10F
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10F
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP - EPM7128SQC100-10F - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP
EPM7128SQC100-10F
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP EPM7128SQC100-10F
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10F
CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10F
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128SQC100-10F 066526-EPM7128SQC100-10F EPM7128SQC100-10F-ND EPM7128SQC100-10F EPM7128SQC100-10F EPM7128SQC100-10F EPM7128SQC100-10F
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10F CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
System Gates 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8
Package Type Other; PQFP QFP; Other; 100-PQFP (14x20) Other; 100-BQFP PQFP; Other; PQFP QFP; Other; 100-BQFP
Internal Frequency 147 MHz
Unlock Full Specs
to access all available technical data