Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10

Description
IC CPLD 128MC 10NS 100QFP
Request a Quote Datasheet
Description
IC CPLD 128MC 10NS 100QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1209-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1209-ND
CPLDs (Complex Programmable Logic Devices) 544-1209-ND
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet
125MHz 5V Cpld - 695-EPM7128SQC100-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V Cpld
695-EPM7128SQC100-10
125MHz 5V Cpld 695-EPM7128SQC100-10
128-Cell EE PLD, 10ns, 125MHz, PQFP100, CMOS, 5V, 84 I/O Product overview: EPM7128SQC100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10 can be used for catalog matching and distributor lookup.

128-Cell EE PLD, 10ns, 125MHz, PQFP100, CMOS, 5V, 84 I/O Product overview: EPM7128SQC100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SQC100-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 - 1172275-EPM7128SQC100-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10
1172275-EPM7128SQC100-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 1172275-EPM7128SQC100-10
Manufacturer: Altera Win Source Part Number: 1172275-EPM7128SQC10 0-10 Series: MAX 7000S Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-BQFP Mounting: SMD Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: EPM7128SQC100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M4-128/64-14YC; M4-128/64-12YNC; M4-128/64-7YC; Introduction Date: October 02, 1998 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Altera
Win Source Part Number: 1172275-EPM7128SQC100-10
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-BQFP
Mounting: SMD
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: EPM7128SQC100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): M4-128/64-14YC; M4-128/64-12YNC; M4-128/64-7YC;
Introduction Date: October 02, 1998
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP - EPM7128SQC100-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP
EPM7128SQC100-10
CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP EPM7128SQC100-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10
CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10
CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SQC100-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SQC100-10
IC CPLD 128MC 10NS 100QFP

IC CPLD 128MC 10NS 100QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1209-ND 695-EPM7128SQC100-10 1172275-EPM7128SQC100-10 EPM7128SQC100-10 EPM7128SQC100-10 EPM7128SQC100-10 EPM7128SQC100-10 EPM7128SQC100-10
Product Name CPLDs (Complex Programmable Logic Devices) 125MHz 5V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SQC100-10 CPLD 2.5K Gates 128 Macro Cells 100MHz CMOS Technology 5V 100-Pin PQFP CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 100-BQFP Other; PQFP PQFP; Other; PQFP QFP; Other; 100-BQFP QFP; Other; 100-BQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 84 C (183 F)
Macrocells 128 128 128 128
Unlock Full Specs
to access all available technical data