Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N EPM7128SLC84-7N

Description
Manufacturer: Altera Win Source Part Number: 843289-EPM7128SLC84- 7N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 843289-EPM7128SLC84- 7N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N - 843289-EPM7128SLC84-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N
843289-EPM7128SLC84-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N 843289-EPM7128SLC84-7N
Manufacturer: Altera Win Source Part Number: 843289-EPM7128SLC84- 7N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 843289-EPM7128SLC84-7N
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance

Buy Now
CPLDs (Complex Programmable Logic Devices) - 544-2326-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2326-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2326-5-ND
IC CPLD 128MC 7.5NS 84PLCC

IC CPLD 128MC 7.5NS 84PLCC

Buy Now Datasheet
166.7MHz Cpld - 695-EPM7128SLC84-7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.7MHz Cpld
695-EPM7128SLC84-7N
166.7MHz Cpld 695-EPM7128SLC84-7N
EE PLD, 166.7MHz, 128 Macrocells, 2500 Gates, PLCC84 Product overview: EPM7128SLC84-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SLC84-7N can be used for catalog matching and distributor lookup.

EE PLD, 166.7MHz, 128 Macrocells, 2500 Gates, PLCC84 Product overview: EPM7128SLC84-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SLC84-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 84-Pin PLCC - EPM7128SLC84-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 84-Pin PLCC
EPM7128SLC84-7N
CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 84-Pin PLCC EPM7128SLC84-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SLC84-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SLC84-7N
IC CPLD 128MC 7.5NS 84PLCC

IC CPLD 128MC 7.5NS 84PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128SLC84-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128SLC84-7N
IC CPLD 128MC 7.5NS 84PLCC

IC CPLD 128MC 7.5NS 84PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128SLC84-7N
CPLDs (Complex Programmable Logic Devices) EPM7128SLC84-7N
IC CPLD 128MC 7.5NS 84PLCC

IC CPLD 128MC 7.5NS 84PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 843289-EPM7128SLC84-7N 544-2326-5-ND 695-EPM7128SLC84-7N EPM7128SLC84-7N EPM7128SLC84-7N EPM7128SLC84-7N EPM7128SLC84-7N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7N CPLDs (Complex Programmable Logic Devices) 166.7MHz Cpld CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 84-Pin PLCC Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead) Other; PLCC PLCC; Other; PLCC Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 68 C (154 F) 0 to 70 C (32 to 158 F)
Macrocells 128 128
Unlock Full Specs
to access all available technical data