The EPM7128SLC84-7 is a Complex Programmable Logic Device (CPLD) from the MAX 7000S family, featuring 128 macrocells and a logic density of 2,500 usable gates. It operates with a pin-to-pin delay of 6 ns and supports counter frequencies up to 175.4 MHz. The device is designed for in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards. It offers a maximum of 100 user I/O pins and includes programmable macrocell flip-flops with individual control options. The EPM7128SLC84-7 supports both 3.3-V and 5.0-V operation, allowing for versatile interfacing with other devices. Additionally, it features a programmable power-saving mode and enhanced interconnect resources for improved routability. This device is suitable for applications requiring high performance and flexibility in programmable logic solutions.
IC CPLD 128MC 7.5NS 84PLCC
Manufacturer: Altera
Win Source Part Number: 015622-EPM7128SLC84-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 15
EE PLD, 128 MC, 7.5ns, 68 I/O, 5V, PLCC84 Product overview: EPM7128SLC84-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SLC84-7 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 84PLCC
IC CPLD 128MC 7.5NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 7.5NS 84PLCC
IC CPLD 128MC 7.5NS 84PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2325-5-ND | 015622-EPM7128SLC84-7 | 695-EPM7128SLC84-7 | EPM7128SLC84-7 | EPM7128SLC84-7 | EPM7128SLC84-7 | EPM7128SLC84-7 | EPM7128SLC84-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-7 | 5V Cpld | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 125MHz CMOS Technology 5V 84-Pin PLCC | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 84-LCC (J-Lead) | PLCC; Other; 84-PLCC (29.31x29.31) | Other; PLCC | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | ||
| Pins | 84 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | ||
| Macrocells | 128 | 128 | 128 | 128 |