The EPM7128SLC84-10 is a Complex Programmable Logic Device (CPLD) from the MAX 7000S family, featuring 128 macrocells and a logic density of 2,500 usable gates. It operates with a pin-to-pin delay of 6 ns and supports counter frequencies of up to 175.4 MHz. The device is designed for in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, allowing for easy integration and testing in various applications. This CPLD supports a maximum of 100 user I/O pins and offers programmable macrocell flip-flops with individual control options for clear, preset, clock, and clock enable. It also includes a programmable power-saving mode that can reduce power consumption by over 50% per macrocell. The EPM7128SLC84-10 is available in multiple package types, including plastic J-lead chip carrier (PLCC), and is compatible with both 3.3-V and 5.0-V systems through its MultiVolt I/O interface. The device is suitable for applications requiring high-density logic solutions and is supported by Altera's development system for design entry and simulation, making it a versatile choice for engineers looking to implement programmable logic in their projects.
IC CPLD 128MC 10NS 84PLCC
Manufacturer: Altera
Win Source Part Number: 066525-EPM7128SLC84-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 15
EE PLD, 128 Macrocells, 10ns, 5V, PLCC84, CMOS Product overview: EPM7128SLC84-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128SLC84-10 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1207-5-ND | 066525-EPM7128SLC84-10 | 695-EPM7128SLC84-10 | EPM7128SLC84-10 | EPM7128SLC84-10 | EPM7128SLC84-10 | EPM7128SLC84-10 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128SLC84-10 | 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 100MHz 5V 84-Pin PLCC |
| Features | In-system Programmability | ||||||
| Package Type | Other; 84-LCC (J-Lead) | PLCC; Other; 84-PLCC (29.31x29.31) | Other; PLCC | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | ||
| Pins | 84 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | ||
| Macrocells | 128 | 128 | 128 |