Manufacturer: Altera
Win Source Part Number: 1172274-EPM7128EQC16
Family Name: EPM7128
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ispLSI 2128VE-180LQN160; ATF1508ASL-20QC160; ispLSI 2128VE-100LQN160;
Introduction Date: October 02, 1998
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 15NS 160QFP
128-Macrocell FPGA, 15ns, 100MHz, 5V, PQFP160 Product overview: EPM7128EQC160-15 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128EQC160-15
IC CPLD 128MC 15NS 160QFP
IC CPLD 128MC 15NS 160QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 15NS 160QFP
CPLD MAX 7000 Family 2.5K Gates 128 Macro Cells 76.9MHz 5V 160-Pin PQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1172274-EPM7128EQC160-15 | EPM7128EQC160-15-ND | 695-EPM7128EQC160-15 | EPM7128EQC160-15 | EPM7128EQC160-15 | EPM7128EQC160-15 | EPM7128EQC160-15 | 386-EPM7128EQC160-15 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128EQC160-15 | CPLDs (Complex Programmable Logic Devices) | 100MHz 5V FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 76.9MHz 5V 160-Pin PQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 2.5K Gates 128 Macro Cells 76.9MHz 5V 160-Pin PQFP |
| Package Type | Other; 160-BQFP | Other; PQFP | QFP; Other; 160-BQFP | PQFP; Other; PQFP | QFP; Other; 160-BQFP | |||
| Pins | 160 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 100 C (212 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | 8 |