Manufacturer: Intel
Win Source Part Number: 714191-EPM7128EQC100
Packaging: Tray
Mounting Style: SMD
Programmable Type: EE PLD
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: EPM7128
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 84
IC CPLD 128MC 7.5NS 100QFP Product overview: EPM7128EQC100-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128EQC100-7 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 100QFP
IC CPLD 128MC 7.5NS 100QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 7.5NS 100QFP
IC CPLD 128MC 7.5NS 100QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 714191-EPM7128EQC100-7 | 695-EPM7128EQC100-7 | EPM7128EQC100-7-ND | EPM7128EQC100-7 | EPM7128EQC100-7 | EPM7128EQC100-7 | EPM7128EQC100-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128EQC100-7 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 125MHz 5V 100-Pin PQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | ||||
| System Gates | 2500 | 2500 | 2500 | 2500 | |||
| Logic Cells / Logic Blocks | 8 | 8 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 84 C (183 F) | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |