Manufacturer: Intel
Win Source Part Number: 844531-EPM7128ELI84-
Series: MAX® 7000
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 68
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2322-5, 972213
EE PLD, 128MC, 20ns, 68 I/O, 5V, PLCC84, SM Product overview: EPM7128ELI84-20 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128ELI84-20 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 20NS 84PLCC
IC CPLD 128MC 20NS 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 844531-EPM7128ELI84-20 | 695-EPM7128ELI84-20 | 544-2322-5-ND | EPM7128ELI84-20 | EPM7128ELI84-20 | EPM7128ELI84-20 | EPM7128ELI84-20 | EPM7128ELI84-20 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ELI84-20 | 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 62.5MHz CMOS Technology 5V 84-Pin PLCC | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 84-PLCC (29.31x29.31) | Other; PLCC | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 68 C (154 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 |