Intel Corporation CPLD Programmable Logic Device EPM7128ELC8410P

Description
IC Cpld 128MC 10NS 84PLCC Product overview: EPM7128ELC8410P from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128ELC8410P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Cpld 128MC 10NS 84PLCC Product overview: EPM7128ELC8410P from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128ELC8410P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM7128ELC8410P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7128ELC8410P
CPLD Programmable Logic Device 695-EPM7128ELC8410P
IC Cpld 128MC 10NS 84PLCC Product overview: EPM7128ELC8410P from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128ELC8410P can be used for catalog matching and distributor lookup.

IC Cpld 128MC 10NS 84PLCC Product overview: EPM7128ELC8410P from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128ELC8410P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ELC8410P - 1057355-EPM7128ELC8410P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ELC8410P
1057355-EPM7128ELC8410P
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ELC8410P 1057355-EPM7128ELC8410P
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057355-EPM7128ELC84 10P Mounting: SMD (SMT) Number of Gates: 2500 Number of Macrocells: 128 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Alternative Parts (Cross-Reference): EPM7128ELC8410PEPM71 28ELC84-10P; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Number of Logic Blocks (LABs): 8

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057355-EPM7128ELC8410P
Mounting: SMD (SMT)
Number of Gates: 2500
Number of Macrocells: 128
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Alternative Parts (Cross-Reference): EPM7128ELC8410PEPM7128ELC84-10P;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 8

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128ELC8410P 1057355-EPM7128ELC8410P
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ELC8410P
Macrocells 128 128
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEBI256-10 - Lingto Electronic Limited
Specs
System Gates 10000
User I/Os 212 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15PU-ND - DigiKey
Specs
Package Type Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers