Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057356-EPM7128ELC84
Length: 29.31 mm
Mounting: SMD (SMT)
Memory Type: EEPROM
Height: 3.81 mm
Number of Pins: 84
Width: 29.31 mm
Categories: OEM Parts(C-E)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057356-EPM7128ELC84-15N |
| Product Name | OEM Parts - OEM Parts (C - E) - EPM7128ELC84-15N |