EE PLD, 4ns, 128-Cell, CMOS, PQFP144, TQFP-144 Product overview: EPM7128BTC144-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BTC144-10
IC CPLD 128MC 10NS 144TQFP
Manufacturer: Intel
Win Source Part Number: 1319629-EPM7128BTC14
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 2.375V ~ 2.625V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 144-LQFP
ECCN: 3A001A2A
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 972210
Base Product Number: EPM7128
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 144TQFP
IC CPLD 128MC 10NS 144TQFP
IC CPLD 128MC 10NS 144TQFP
CPLD MAX 7000B Family 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 144-Pin TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128BTC144-10 | EPM7128BTC144-10-ND | 1319629-EPM7128BTC144-10 | EPM7128BTC144-10 | EPM7128BTC144-10 | EPM7128BTC144-10 | EPM7128BTC144-10 | 386-EPM7128BTC144-10 |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 94.3MHz CMOS Technology 2.5V 144-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000B Family 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 144-Pin TQFP |
| Internal Frequency | 244 MHz | 244 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 100 C (212 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 2.5 | Other; 2.375V ~ 2.625V | Other; 2.5V | |||||
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP |