EE PLD, 4ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: EPM7128BTC100-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BTC100-10
Manufacturer: Altera
Win Source Part Number: 066515-EPM7128BTC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 2.375 V to 2.625 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC CPLD 128MC 10NS 100TQFP
IC CPLD 128MC 10NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 100TQFP
CPLD MAX 7000B Family 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin TQFP
IC CPLD 128MC 10NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128BTC100-10 | 066515-EPM7128BTC100-10 | EPM7128BTC100-10-ND | EPM7128BTC100-10 | EPM7128BTC100-10 | EPM7128BTC100-10 | 386-EPM7128BTC100-10 | EPM7128BTC100-10 |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BTC100-10 | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000B Family 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Internal Frequency | 244 MHz | 244 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 2.5 | Other; 2.375 V to 2.625 V | Other; 2.5V | |||||
| Macrocells | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 |