Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7128BFC256-7

Description
IC CPLD 128MC 7.5NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 128MC 7.5NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7128BFC256-7-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128BFC256-7-ND
CPLDs (Complex Programmable Logic Devices) EPM7128BFC256-7-ND
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM7128BFC256-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7128BFC256-7
CPLD Programmable Logic Device 695-EPM7128BFC256-7
IC CPLD 128MC 7.5NS 256FBGA Product overview: EPM7128BFC256-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BFC256-7 can be used for catalog matching and distributor lookup.

IC CPLD 128MC 7.5NS 256FBGA Product overview: EPM7128BFC256-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BFC256-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1321819-EPM7128BFC256-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1321819-EPM7128BFC256-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1321819-EPM7128BFC256-7
Manufacturer: Intel Win Source Part Number: 1321819-EPM7128BFC25 6-7 Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 100 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 2.375V ~ 2.625V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 256-BGA ECCN: 3A001A2A Fake Threat In the Open Market: 73 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 970430 Base Product Number: EPM7128 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 1321819-EPM7128BFC256-7
Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 2.375V ~ 2.625V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 256-BGA
ECCN: 3A001A2A
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 970430
Base Product Number: EPM7128
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC256-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128BFC256-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128BFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 126.6MHz 2.5V 256-Pin FBGA - EPM7128BFC256-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 126.6MHz 2.5V 256-Pin FBGA
EPM7128BFC256-7
CPLD 2.5K Gates 128 Macro Cells 126.6MHz 2.5V 256-Pin FBGA EPM7128BFC256-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128BFC256-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128BFC256-7
CPLDs (Complex Programmable Logic Devices) EPM7128BFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128BFC256-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128BFC256-7
CPLDs (Complex Programmable Logic Devices) EPM7128BFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC256-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128BFC256-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128BFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7128BFC256-7-ND 695-EPM7128BFC256-7 1321819-EPM7128BFC256-7 EPM7128BFC256-7 EPM7128BFC256-7 EPM7128BFC256-7 EPM7128BFC256-7
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 126.6MHz 2.5V 256-Pin FBGA CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-BGA Other; Tray Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 100 C (212 F)
Macrocells 128 128 128
Unlock Full Specs
to access all available technical data