Manufacturer: Intel
Win Source Part Number: 918471-EPM7128BFC100
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 128MC 7.5NS 100FBGA Product overview: EPM7128BFC100-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BFC100-7 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 100FBGA
IC CPLD 128MC 7.5NS 100FBGA
IC CPLD 128MC 7.5NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 7.5NS 100FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918471-EPM7128BFC100-7 | 695-EPM7128BFC100-7 | EPM7128BFC100-7-ND | EPM7128BFC100-7 | EPM7128BFC100-7 | EPM7128BFC100-7 | EPM7128BFC100-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-7 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 126.6MHz 2.5V 100-Pin FBGA | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 100-FBGA (11x11) | Other; Tray | Other; 100-LBGA | Other; 100-LBGA | Other; FBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | ||||
| User I/Os | 84 pins | 84 pins | 84 pins |