IC CPLD 128MC 4NS 100FBGA
CPLD MAX 7000B Family 2.5K Gates 128 Macro Cells 243.9MHz 2.5V 100-Pin FBGA Product overview: EPM7128BFC100-4N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 243.9MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 243.9MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BFC100-4N
IC CPLD 128MC 4NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 4NS 100FBGA
IC CPLD 128MC 4NS 100FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7128BFC100-4N-ND | 695-EPM7128BFC100-4N | EPM7128BFC100-4N | EPM7128BFC100-4N | EPM7128BFC100-4N | EPM7128BFC100-4N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 243.9MHz 2.5V CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 243.9MHz 2.5V 100-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 100-LBGA | Other; FBGA | Other; FBGA | Other; 100-LBGA | ||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 84 C (183 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 128 | 128 |