Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7128BFC100-10

Description
IC CPLD 128MC 10NS 100FBGA
Request a Quote Datasheet
Description
IC CPLD 128MC 10NS 100FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128BFC100-10-ND
CPLDs (Complex Programmable Logic Devices) EPM7128BFC100-10-ND
IC CPLD 128MC 10NS 100FBGA

IC CPLD 128MC 10NS 100FBGA

Buy Now Datasheet
94.3MHz 2.5V CPLD Programmable Logic Device - 695-EPM7128BFC100-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
94.3MHz 2.5V CPLD Programmable Logic Device
695-EPM7128BFC100-10
94.3MHz 2.5V CPLD Programmable Logic Device 695-EPM7128BFC100-10
CPLD MAX® 7000B Family 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin FBGA Tray Product overview: EPM7128BFC100-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94.3MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 94.3MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BFC100-10 can be used for catalog matching and distributor lookup.

CPLD MAX® 7000B Family 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin FBGA Tray Product overview: EPM7128BFC100-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94.3MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 94.3MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128BFC100-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10 - 918470-EPM7128BFC100-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10
918470-EPM7128BFC100-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10 918470-EPM7128BFC100-10
Manufacturer: Intel Win Source Part Number: 918470-EPM7128BFC100 -10 Series: MAX® 7000B Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 100-LBGA Mounting: Surface Mount Number of I/O: 84 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 100-FBGA (11x11) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 176 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918470-EPM7128BFC100-10
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128BFC100-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128BFC100-10
IC CPLD 128MC 10NS 100FBGA

IC CPLD 128MC 10NS 100FBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128BFC100-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128BFC100-10
IC CPLD 128MC 10NS 100FBGA

IC CPLD 128MC 10NS 100FBGA

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin FBGA - EPM7128BFC100-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin FBGA
EPM7128BFC100-10
CPLD 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin FBGA EPM7128BFC100-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128BFC100-10
CPLDs (Complex Programmable Logic Devices) EPM7128BFC100-10
IC CPLD 128MC 10NS 100FBGA

IC CPLD 128MC 10NS 100FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7128BFC100-10-ND 695-EPM7128BFC100-10 918470-EPM7128BFC100-10 EPM7128BFC100-10 EPM7128BFC100-10 EPM7128BFC100-10 EPM7128BFC100-10
Product Name CPLDs (Complex Programmable Logic Devices) 94.3MHz 2.5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BFC100-10 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 94.3MHz 2.5V 100-Pin FBGA CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 100-LBGA Other; 100-FBGA (11x11) Other; FBGA Other; 100-LBGA
Pins 100 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 84 C (183 F) 0 to 70 C (32 to 158 F)
System Gates 2500 2500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EP910ILI-12 - Lingto Electronic Limited
Specs
System Gates 300
User I/Os 22 pins
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15JI84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
4 suppliers