Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025936-EPM7128ATC10
Mounting: SMD (SMT)
Number of Gates: 2500
Number of Macrocells: 128
Categories: OEM Parts(C-E)
Case / Package: TQFP
Alternative Parts (Cross-Reference): EPM7128ATC100-7FEPM7
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of Logic Blocks (LABs): 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025936-EPM7128ATC100-7F |
| Product Name | OEM Parts - OEM Parts (C - E) - EPM7128ATC100-7F |