Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 6NS 84PLCC
IC CPLD 128MC 6NS 84PLCC
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7128ALC84-6 | EPM7128ALC84-6 | EPM7128ALC84-6 |
| Product Name | EE PLD, 6 ns, PQCC84 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PQCC84 | Other; 84-LCC (J-Lead) | |
| Propagation Delay | 6 ns | 6 ns | |
| Operating Temperature | 68 C (154 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 128 |