Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7128AELC84-5

Description
IC CPLD 128MC 5NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 128MC 5NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128AELC84-5-ND
CPLDs (Complex Programmable Logic Devices) EPM7128AELC84-5-ND
IC CPLD 128MC 5NS 84PLCC

IC CPLD 128MC 5NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5 - 066510-EPM7128AELC84-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5
066510-EPM7128AELC84-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5 066510-EPM7128AELC84-5
Manufacturer: Altera Win Source Part Number: 066510-EPM7128AELC84 -5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066510-EPM7128AELC84-5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
250MHz Cpld - 695-EPM7128AELC84-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EE PLD, 128 Macrocells, 5ns, 250MHz, 68 I/O, PLCC84 Product overview: EPM7128AELC84-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AELC84-5 can be used for catalog matching and distributor lookup.

EE PLD, 128 Macrocells, 5ns, 250MHz, 68 I/O, PLCC84 Product overview: EPM7128AELC84-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AELC84-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AELC84-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AELC84-5
IC CPLD 128MC 5NS 84PLCC

IC CPLD 128MC 5NS 84PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AELC84-5
CPLDs (Complex Programmable Logic Devices) EPM7128AELC84-5
IC CPLD 128MC 5NS 84PLCC

IC CPLD 128MC 5NS 84PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AELC84-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AELC84-5
IC CPLD 128MC 5NS 84PLCC

IC CPLD 128MC 5NS 84PLCC

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 84-Pin PLCC - EPM7128AELC84-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 84-Pin PLCC
EPM7128AELC84-5
CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 84-Pin PLCC EPM7128AELC84-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC CPLD 128MC 5NS 84PLCC - 386-EPM7128AELC84-5 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 128MC 5NS 84PLCC
386-EPM7128AELC84-5
IC CPLD 128MC 5NS 84PLCC 386-EPM7128AELC84-5
IC CPLD 128MC 5NS 84PLCC

IC CPLD 128MC 5NS 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7128AELC84-5-ND 066510-EPM7128AELC84-5 695-EPM7128AELC84-5 EPM7128AELC84-5 EPM7128AELC84-5 EPM7128AELC84-5 EPM7128AELC84-5 386-EPM7128AELC84-5
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-5 250MHz Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 84-Pin PLCC IC CPLD 128MC 5NS 84PLCC
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC Other; 84-LCC (J-Lead) PLCC; Other; PLCC Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 68 C (154 F) 0 to 70 C (32 to 158 F)
Macrocells 128 128 128 128
Unlock Full Specs
to access all available technical data