EE PLD, 128 Macrocells, 10ns, 68 I/O, 3.3V, PLCC84 Product overview: EPM7128AELC84-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AELC84-10
IC CPLD 128MC 10NS 84PLCC
Manufacturer: Intel
Win Source Part Number: 870646-EPM7128AELC84
Series: MAX® 7000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 68
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1201-5, 972894, EPM7128AELC8410
IC CPLD 128MC 10NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
IC CPLD 128MC 10NS 84PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128AELC84-10 | 544-1201-5-ND | 870646-EPM7128AELC84-10 | EPM7128AELC84-10 | EPM7128AELC84-10 | EPM7128AELC84-10 | EPM7128AELC84-10 | EPM7128AELC84-10 |
| Product Name | 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AELC84-10 | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 98MHz 3.3V 84-Pin PLCC | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | ||||||
| Package Type | Other; PLCC | Other; 84-LCC (J-Lead) | PLCC; Other; 84-PLCC (29.31x29.31) | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | Other; 84-LCC (J-Lead) | ||
| Internal Frequency | 192 MHz |